Belden Inc. Hook Up Wire,1000Ft,10Awg,copper,ppo,red; Jacket Material Belden 39110 0021000

Description
HOOK UP WIRE,1000FT,10AWG,CO PPER,PPO,RED; Jacket Material:PPO; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,1000FT,10AWG,CO PPER,PPO,RED; Jacket Material:PPO; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,1000Ft,10Awg,copper,ppo,red; Jacket Material Belden - 52T2669 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,1000Ft,10Awg,copper,ppo,red; Jacket Material Belden
52T2669
Hook Up Wire,1000Ft,10Awg,copper,ppo,red; Jacket Material Belden 52T2669
HOOK UP WIRE,1000FT,10AWG,CO PPER,PPO,RED; Jacket Material:PPO; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

HOOK UP WIRE,1000FT,10AWG,COPPER,PPO,RED; Jacket Material:PPO; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2669
Product Name Hook Up Wire,1000Ft,10Awg,copper,ppo,red; Jacket Material Belden
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details