Belden Inc. PHOTOVOLTAIC LEAD WIRE, 16 AWG STRANDED, XLPE INSULATION, PVC JACKET, BLACK 38216 0101000

Description
Hook-up/Lead wire specifically designed for interconnection wiring of grounded and ungrounded photovoltaic power systems. UL Type PV Wire. Stranded tinned copper conductors, XLPE insulation, black non-integrally PVC jacketed, sunlight resistant. UL Rated voltage is 600 V at 90 degrees C.
Description
Hook-up/Lead wire specifically designed for interconnection wiring of grounded and ungrounded photovoltaic power systems. UL Type PV Wire. Stranded tinned copper conductors, XLPE insulation, black non-integrally PVC jacketed, sunlight resistant. UL Rated voltage is 600 V at 90 degrees C.

Suppliers

Company
Product
Description
Supplier Links
PHOTOVOLTAIC LEAD WIRE, 16 AWG STRANDED, XLPE INSULATION, PVC JACKET, BLACK - 70003872 - Allied Electronics, Inc.
Fort Worth, TX, USA
PHOTOVOLTAIC LEAD WIRE, 16 AWG STRANDED, XLPE INSULATION, PVC JACKET, BLACK
70003872
PHOTOVOLTAIC LEAD WIRE, 16 AWG STRANDED, XLPE INSULATION, PVC JACKET, BLACK 70003872
Hook-up/Lead wire specifically designed for interconnection wiring of grounded and ungrounded photovoltaic power systems. UL Type PV Wire. Stranded tinned copper conductors, XLPE insulation, black non-integrally PVC jacketed, sunlight resistant. UL Rated voltage is 600 V at 90 degrees C.

Hook-up/Lead wire specifically designed for interconnection wiring of grounded and ungrounded photovoltaic power systems.
UL Type PV Wire. Stranded tinned copper conductors, XLPE insulation, black non-integrally PVC jacketed, sunlight resistant.
UL Rated voltage is 600 V at 90 degrees C.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70003872
Product Name PHOTOVOLTAIC LEAD WIRE, 16 AWG STRANDED, XLPE INSULATION, PVC JACKET, BLACK
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Silicone Bronze Aerial Wire - 1321 - BRIM Electronics, Inc.
Specs
Nominal Diameter 0.1200 inch (3.05 mm)
Rated Temperature 105 C (221 F)
Wire Conductor Silicone Bronze
View Details
Hook Up Wire - 058855-000 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Stranded Hookup Wire - CZ 1209 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0190 inch (0.4826 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details