Belden Inc. Hook Up Wire, 5000Ft, 14Awg, Copper, Black; Jacket Material Belden 38214 0105000

Description
HOOK UP WIRE, 5000FT, 14AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 5000FT, 14AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 5000Ft, 14Awg, Copper, Black; Jacket Material Belden - 59R0153 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 5000Ft, 14Awg, Copper, Black; Jacket Material Belden
59R0153
Hook Up Wire, 5000Ft, 14Awg, Copper, Black; Jacket Material Belden 59R0153
HOOK UP WIRE, 5000FT, 14AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 5000FT, 14AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59R0153
Product Name Hook Up Wire, 5000Ft, 14Awg, Copper, Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details