Belden Inc. Hook Up Wire, 5000Ft, 10Awg Copper Black; Jacket Material Belden 38210 0105000

Description
HOOK UP WIRE, 5000FT, 10AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:90°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 5000FT, 10AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:90°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 5000Ft, 10Awg Copper Black; Jacket Material Belden - 59R0087 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 5000Ft, 10Awg Copper Black; Jacket Material Belden
59R0087
Hook Up Wire, 5000Ft, 10Awg Copper Black; Jacket Material Belden 59R0087
HOOK UP WIRE, 5000FT, 10AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:90°C; Voltage Rating:1kV RoHS Compliant: Yes

HOOK UP WIRE, 5000FT, 10AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:90°C; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59R0087
Product Name Hook Up Wire, 5000Ft, 10Awg Copper Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details