Belden Inc. Hook Up Wire, 1000Ft, 10Awg, Copper, Black; Jacket Material Belden 38210 0101000

Description
HOOK UP WIRE, 1000FT, 10AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:90°C; Voltage Rating:1kVRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 10AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:90°C; Voltage Rating:1kVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 10Awg, Copper, Black; Jacket Material Belden - 59R0086 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 10Awg, Copper, Black; Jacket Material Belden
59R0086
Hook Up Wire, 1000Ft, 10Awg, Copper, Black; Jacket Material Belden 59R0086
HOOK UP WIRE, 1000FT, 10AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:90°C; Voltage Rating:1kVRoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 10AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:90°C; Voltage Rating:1kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59R0086
Product Name Hook Up Wire, 1000Ft, 10Awg, Copper, Black; Jacket Material Belden
Rated Temperature 90 C (194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details