Belden Inc. Hook-Up Wire, 8Awg, Black, 15.24M; Jacket Material Belden 37508 01050

Description
HOOK-UP WIRE, 8AWG, BLACK, 15.24M; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Operating Temperature Max:150°C; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 8AWG, BLACK, 15.24M; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Operating Temperature Max:150°C; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 8Awg, Black, 15.24M; Jacket Material Belden - 87K1257 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 8Awg, Black, 15.24M; Jacket Material Belden
87K1257
Hook-Up Wire, 8Awg, Black, 15.24M; Jacket Material Belden 87K1257
HOOK-UP WIRE, 8AWG, BLACK, 15.24M; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Operating Temperature Max:150°C; Voltage Rating:- RoHS Compliant: Yes

HOOK-UP WIRE, 8AWG, BLACK, 15.24M; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Operating Temperature Max:150°C; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1257
Product Name Hook-Up Wire, 8Awg, Black, 15.24M; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details