Belden Inc. Hook Up Wire, 8Awg, 1000Ft, Copper Black; Jacket Material Belden 37508 0101000

Description
HOOK UP WIRE, 8AWG, 1000FT, COPPER BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 8AWG, 1000FT, COPPER BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 8Awg, 1000Ft, Copper Black; Jacket Material Belden - 15B2775 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 8Awg, 1000Ft, Copper Black; Jacket Material Belden
15B2775
Hook Up Wire, 8Awg, 1000Ft, Copper Black; Jacket Material Belden 15B2775
HOOK UP WIRE, 8AWG, 1000FT, COPPER BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK UP WIRE, 8AWG, 1000FT, COPPER BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B2775
Product Name Hook Up Wire, 8Awg, 1000Ft, Copper Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-20M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 65.62 ft (200 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.08 ft (3.3 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details