Belden Inc. Hook Up Wire, 6Awg, 500Ft, Black; Jacket Material Belden 37506 010500

Description
HOOK UP WIRE, 6AWG, 500FT, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 6AWG, 500FT, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 6Awg, 500Ft, Black; Jacket Material Belden - 15B2774 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 6Awg, 500Ft, Black; Jacket Material Belden
15B2774
Hook Up Wire, 6Awg, 500Ft, Black; Jacket Material Belden 15B2774
HOOK UP WIRE, 6AWG, 500FT, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 6AWG, 500FT, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B2774
Product Name Hook Up Wire, 6Awg, 500Ft, Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details