Belden Inc. Hook Up Wire, 6Awg, 50Ft, Black; Jacket Material Belden 37506 01050

Description
HOOK UP WIRE, 6AWG, 50FT, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Operating Temperature Max:150°C; Voltage Rating:7.5kV RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 6AWG, 50FT, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Operating Temperature Max:150°C; Voltage Rating:7.5kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 6Awg, 50Ft, Black; Jacket Material Belden - 88F1827 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 6Awg, 50Ft, Black; Jacket Material Belden
88F1827
Hook Up Wire, 6Awg, 50Ft, Black; Jacket Material Belden 88F1827
HOOK UP WIRE, 6AWG, 50FT, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Operating Temperature Max:150°C; Voltage Rating:7.5kV RoHS Compliant: Yes

HOOK UP WIRE, 6AWG, 50FT, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Operating Temperature Max:150°C; Voltage Rating:7.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88F1827
Product Name Hook Up Wire, 6Awg, 50Ft, Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details