Belden Inc. Hook Up Wire, 2Awg, 500Ft, Copper, Black; Jacket Material Belden 37502 010500

Description
HOOK UP WIRE, 2AWG, 500FT, COPPER, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:2AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 2AWG, 500FT, COPPER, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:2AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 2Awg, 500Ft, Copper, Black; Jacket Material Belden - 15B2771 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 2Awg, 500Ft, Copper, Black; Jacket Material Belden
15B2771
Hook Up Wire, 2Awg, 500Ft, Copper, Black; Jacket Material Belden 15B2771
HOOK UP WIRE, 2AWG, 500FT, COPPER, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:2AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK UP WIRE, 2AWG, 500FT, COPPER, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:2AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B2771
Product Name Hook Up Wire, 2Awg, 500Ft, Copper, Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Harnessed Push Pull Cables, Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Lemo male connector, 7 pole
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details