The Lead Wire, #2/0 Str TC, EPDM Ins, AWM 3499 from Belden Inc. is designed for high voltage and high temperature applications, featuring a tinned copper conductor with a size of 2/0 AWG (504x26). The wire is insulated with EPDM material, providing a nominal insulation thickness of 0.134 inches and an overall diameter of 0.739 inches. It has a maximum current rating of 401.6 amps per conductor at 30°C and is rated for a voltage of 7500V according to AWM 3499 standards. This product operates effectively within a temperature range of -55°C to +150°C and has a minimum bend radius of 7.39 inches for stationary and installation conditions. The lead wire is suitable for both indoor and outdoor use and complies with various environmental regulations, including RoHS and WEEE directives. It is available in multiple lengths on reels, making it adaptable for various project requirements.
Rubber Lead Wire, 2/0AWG (504x26) Tinned Copper, EPDM Insulation, AWM 3499 7500V 150C
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 37500 |
| Product Name | Lead Wire, #2/0 Str TC, EPDM Ins, AWM 3499 |
| Product Type | Power Cable |
| Cable Jacket | None |
| Cable Insulation | Ethylene Propylene Diene Elastomer; EPDM - Ethylene Propylene Diene Monomer |
| Cable Conductor | Copper; Tinned Copper - Stranded |
| Cable Shielding | No Shielding; Unshielded |