Belden Inc. Hook Up Wire, 4/0Awg, 500Ft, Copper, Black; Jacket Material Belden 37140 010500

Description
HOOK UP WIRE, 4/0AWG, 500FT, COPPER, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:0000AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 4/0AWG, 500FT, COPPER, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:0000AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 4/0Awg, 500Ft, Copper, Black; Jacket Material Belden - 19C3476 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 4/0Awg, 500Ft, Copper, Black; Jacket Material Belden
19C3476
Hook Up Wire, 4/0Awg, 500Ft, Copper, Black; Jacket Material Belden 19C3476
HOOK UP WIRE, 4/0AWG, 500FT, COPPER, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:0000AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK UP WIRE, 4/0AWG, 500FT, COPPER, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:0000AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C3476
Product Name Hook Up Wire, 4/0Awg, 500Ft, Copper, Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details