Belden Inc. Hook Up Wire, 5000Ft, 18Awg Copper Black; Jacket Material Belden 37118 0105000

Description
HOOK UP WIRE, 5000FT, 18AWG COPPER BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 5000FT, 18AWG COPPER BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 5000Ft, 18Awg Copper Black; Jacket Material Belden - 04F6366 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 5000Ft, 18Awg Copper Black; Jacket Material Belden
04F6366
Hook Up Wire, 5000Ft, 18Awg Copper Black; Jacket Material Belden 04F6366
HOOK UP WIRE, 5000FT, 18AWG COPPER BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK UP WIRE, 5000FT, 18AWG COPPER BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F6366
Product Name Hook Up Wire, 5000Ft, 18Awg Copper Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details