Belden Inc. Hook Up Wire, 500Ft, 18Awg Copper, Green; Jacket Material Belden 37118 005500

Description
HOOK UP WIRE, 500FT, 18AWG COPPER, GREEN; Jacket Material:EPDM Rubber; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 18AWG COPPER, GREEN; Jacket Material:EPDM Rubber; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 18Awg Copper, Green; Jacket Material Belden - 04F6359 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 18Awg Copper, Green; Jacket Material Belden
04F6359
Hook Up Wire, 500Ft, 18Awg Copper, Green; Jacket Material Belden 04F6359
HOOK UP WIRE, 500FT, 18AWG COPPER, GREEN; Jacket Material:EPDM Rubber; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 18AWG COPPER, GREEN; Jacket Material:EPDM Rubber; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F6359
Product Name Hook Up Wire, 500Ft, 18Awg Copper, Green; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-15M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-24-MF-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details