HOOK UP WIRE, 5000FT, 18AWG, COPPER, RED; Jacket Material:EPDM Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:150°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 04F6363 |
| Product Name | Hook Up Wire, 5000Ft, 18Awg, Copper, Red; Jacket Material Belden |
| Standards / Certifications | RoHS |