Belden Inc. Hook Up Wire, 500Ft, 16Awg Copper, Black; Jacket Material Belden 37116 010500

Description
HOOK UP WIRE, 500FT, 16AWG COPPER, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 16AWG COPPER, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 16Awg Copper, Black; Jacket Material Belden - 87K1247 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 16Awg Copper, Black; Jacket Material Belden
87K1247
Hook Up Wire, 500Ft, 16Awg Copper, Black; Jacket Material Belden 87K1247
HOOK UP WIRE, 500FT, 16AWG COPPER, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 16AWG COPPER, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1247
Product Name Hook Up Wire, 500Ft, 16Awg Copper, Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products