Belden Inc. Hook Up Wire, 500Ft, 16Awg Copper, Green; Jacket Material Belden 37116 005500

Description
HOOK UP WIRE, 500FT, 16AWG COPPER, GREEN; Jacket Material:EPDM Rubber; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 16AWG COPPER, GREEN; Jacket Material:EPDM Rubber; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 16Awg Copper, Green; Jacket Material Belden - 04F6370 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 16Awg Copper, Green; Jacket Material Belden
04F6370
Hook Up Wire, 500Ft, 16Awg Copper, Green; Jacket Material Belden 04F6370
HOOK UP WIRE, 500FT, 16AWG COPPER, GREEN; Jacket Material:EPDM Rubber; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 16AWG COPPER, GREEN; Jacket Material:EPDM Rubber; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F6370
Product Name Hook Up Wire, 500Ft, 16Awg Copper, Green; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-24292-FF-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details