Belden Inc. #16 STR EPDM 150C 600V RED 37116 002500

Description
EPDM Insulation Materials EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and mechanical properties. EPDM also has better cut-through resistance than Silicone rubber, which it replaces in some applications. EPDM is compatible with most varnishes. Never before could you find many of the characteristics that are found in Silicone and Hypalon® combined into one insulation. EPDM Insulation Materials EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and mechanical properties. EPDM also has better cut-through resistance than Silicone rubber, which it replaces in some applications. EPDM is compatible with most varnishes. Never before could you find many of the characteristics that are found in Silicone and Hypalon® combined into one insulation. UL AWM Style 3340 and 3374 600 V, 125°C — Flex/150°C — No Flex CSA Type CL1254, 600 V, 125\'b0C Offers More Abrasion Resistance than Hypalon® Has the Temperature Rating of Silicone at a Price Less than Silicone.
Description
EPDM Insulation Materials EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and mechanical properties. EPDM also has better cut-through resistance than Silicone rubber, which it replaces in some applications. EPDM is compatible with most varnishes. Never before could you find many of the characteristics that are found in Silicone and Hypalon® combined into one insulation. EPDM Insulation Materials EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and mechanical properties. EPDM also has better cut-through resistance than Silicone rubber, which it replaces in some applications. EPDM is compatible with most varnishes. Never before could you find many of the characteristics that are found in Silicone and Hypalon® combined into one insulation. UL AWM Style 3340 and 3374 600 V, 125°C — Flex/150°C — No Flex CSA Type CL1254, 600 V, 125\'b0C Offers More Abrasion Resistance than Hypalon® Has the Temperature Rating of Silicone at a Price Less than Silicone.

Suppliers

Company
Product
Description
Supplier Links
#16 STR EPDM 150C 600V RED - 70003652 - Allied Electronics, Inc.
Fort Worth, TX, USA
#16 STR EPDM 150C 600V RED
70003652
#16 STR EPDM 150C 600V RED 70003652
EPDM Insulation Materials EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and mechanical properties. EPDM also has better cut-through resistance than Silicone rubber, which it replaces in some applications. EPDM is compatible with most varnishes. Never before could you find many of the characteristics that are found in Silicone and Hypalon® combined into one insulation. EPDM Insulation Materials EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and mechanical properties. EPDM also has better cut-through resistance than Silicone rubber, which it replaces in some applications. EPDM is compatible with most varnishes. Never before could you find many of the characteristics that are found in Silicone and Hypalon® combined into one insulation. UL AWM Style 3340 and 3374 600 V, 125°C — Flex/150°C — No Flex CSA Type CL1254, 600 V, 125\'b0C Offers More Abrasion Resistance than Hypalon® Has the Temperature Rating of Silicone at a Price Less than Silicone.

EPDM Insulation Materials
EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and mechanical properties. EPDM also has better cut-through resistance than Silicone rubber, which it replaces in some applications. EPDM is compatible with most varnishes. Never before could you find many of the characteristics that are found in Silicone and Hypalon® combined into one insulation.
EPDM Insulation Materials
EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and mechanical properties. EPDM also has better cut-through resistance than Silicone rubber, which it replaces in some applications. EPDM is compatible with most varnishes. Never before could you find many of the characteristics that are found in Silicone and Hypalon® combined into one insulation.

  • UL AWM Style 3340 and 3374 600 V, 125°C — Flex/150°C — No Flex
  • CSA Type CL1254, 600 V, 125\'b0C
  • Offers More Abrasion Resistance than Hypalon®
  • Has the Temperature Rating of Silicone at a Price Less than Silicone.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70003652
Product Name #16 STR EPDM 150C 600V RED
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Listed, CSA Certified
Unlock Full Specs
to access all available technical data

Similar Products

Rulan Insulated Hi-voltage Lead Wire, Shielded - 1865 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 40000 volts
Nominal Diameter 0.2500 to 0.2930 inch (6.35 to 7.44 mm)
View Details
Hook Up Wire - 077893-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
North American 22 AWG
View Details
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Stranded Hookup Wire - AS999-34 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details