Belden Inc. Hook Up Wire, 5000Ft, 12Awg Copper Black; Jacket Material Belden 37112 0105000

Description
HOOK UP WIRE, 5000FT, 12AWG COPPER BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 5000FT, 12AWG COPPER BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 5000Ft, 12Awg Copper Black; Jacket Material Belden - 19C3470 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 5000Ft, 12Awg Copper Black; Jacket Material Belden
19C3470
Hook Up Wire, 5000Ft, 12Awg Copper Black; Jacket Material Belden 19C3470
HOOK UP WIRE, 5000FT, 12AWG COPPER BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK UP WIRE, 5000FT, 12AWG COPPER BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C3470
Product Name Hook Up Wire, 5000Ft, 12Awg Copper Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details