Belden Inc. #12 STR EPDM 150C 600V BLACK 37112 010500

Description
EPDM Insulation Materials EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and mechanical properties. EPDM also has better cut-through resistance than Silicone rubber, which it replaces in some applications. EPDM is compatible with most varnishes. Never before could you find many of the characteristics that are found in Silicone and Hypalon® combined into one insulation. EPDM Insulation Materials EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and mechanical properties. EPDM also has better cut-through resistance than Silicone rubber, which it replaces in some applications. EPDM is compatible with most varnishes. Never before could you find many of the characteristics that are found in Silicone and Hypalon® combined into one insulation. UL AWM Style 3340 and 3374 600 V, 125°C — Flex/150°C — No Flex CSA Type CL1254, 600 V, 125\'b0C Offers More Abrasion Resistance than Hypalon® Has the Temperature Rating of Silicone at a Price Less than Silicone.
Description
EPDM Insulation Materials EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and mechanical properties. EPDM also has better cut-through resistance than Silicone rubber, which it replaces in some applications. EPDM is compatible with most varnishes. Never before could you find many of the characteristics that are found in Silicone and Hypalon® combined into one insulation. EPDM Insulation Materials EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and mechanical properties. EPDM also has better cut-through resistance than Silicone rubber, which it replaces in some applications. EPDM is compatible with most varnishes. Never before could you find many of the characteristics that are found in Silicone and Hypalon® combined into one insulation. UL AWM Style 3340 and 3374 600 V, 125°C — Flex/150°C — No Flex CSA Type CL1254, 600 V, 125\'b0C Offers More Abrasion Resistance than Hypalon® Has the Temperature Rating of Silicone at a Price Less than Silicone.

Suppliers

Company
Product
Description
Supplier Links
#12 STR EPDM 150C 600V BLACK - 70003900 - Allied Electronics, Inc.
Fort Worth, TX, USA
#12 STR EPDM 150C 600V BLACK
70003900
#12 STR EPDM 150C 600V BLACK 70003900
EPDM Insulation Materials EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and mechanical properties. EPDM also has better cut-through resistance than Silicone rubber, which it replaces in some applications. EPDM is compatible with most varnishes. Never before could you find many of the characteristics that are found in Silicone and Hypalon® combined into one insulation. EPDM Insulation Materials EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and mechanical properties. EPDM also has better cut-through resistance than Silicone rubber, which it replaces in some applications. EPDM is compatible with most varnishes. Never before could you find many of the characteristics that are found in Silicone and Hypalon® combined into one insulation. UL AWM Style 3340 and 3374 600 V, 125°C — Flex/150°C — No Flex CSA Type CL1254, 600 V, 125\'b0C Offers More Abrasion Resistance than Hypalon® Has the Temperature Rating of Silicone at a Price Less than Silicone.

EPDM Insulation Materials
EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and mechanical properties. EPDM also has better cut-through resistance than Silicone rubber, which it replaces in some applications. EPDM is compatible with most varnishes. Never before could you find many of the characteristics that are found in Silicone and Hypalon® combined into one insulation.
EPDM Insulation Materials
EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and mechanical properties. EPDM also has better cut-through resistance than Silicone rubber, which it replaces in some applications. EPDM is compatible with most varnishes. Never before could you find many of the characteristics that are found in Silicone and Hypalon® combined into one insulation.

  • UL AWM Style 3340 and 3374 600 V, 125°C — Flex/150°C — No Flex
  • CSA Type CL1254, 600 V, 125\'b0C
  • Offers More Abrasion Resistance than Hypalon®
  • Has the Temperature Rating of Silicone at a Price Less than Silicone.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70003900
Product Name #12 STR EPDM 150C 600V BLACK
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Listed, CSA Certified
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wire, UL 1015 & CSA* TEW - 1475 - BRIM Electronics, Inc.
Specs
Approvals CSA Mark (US, NRTL/C) (optional feature); UL Listing Mark; RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0850 to 0.1920 inch (2.16 to 4.88 mm)
View Details
Hook Up Wire - 000025-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Miniature Electrode Wire - AS 826-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0063 inch (0.1600 mm)
Wire Conductor Pure Silver
North American 34 AWG
View Details