Belden Inc. Hook Up Wire, 5000Ft, 10Awg Copper Black; Jacket Material Belden 37110 0105000

Description
HOOK UP WIRE, 5000FT, 10AWG COPPER BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.23mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 5000FT, 10AWG COPPER BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.23mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 5000Ft, 10Awg Copper Black; Jacket Material Belden - 19C3469 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 5000Ft, 10Awg Copper Black; Jacket Material Belden
19C3469
Hook Up Wire, 5000Ft, 10Awg Copper Black; Jacket Material Belden 19C3469
HOOK UP WIRE, 5000FT, 10AWG COPPER BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.23mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK UP WIRE, 5000FT, 10AWG COPPER BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.23mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C3469
Product Name Hook Up Wire, 5000Ft, 10Awg Copper Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8200-3xxx | Sensor cable, PUR, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details