Belden Inc. Hook Up Wire, 500Ft, 10Awg Copper, Black; Jacket Material Belden 37110 010500

Description
HOOK UP WIRE, 500FT, 10AWG COPPER, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 10AWG COPPER, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 10Awg Copper, Black; Jacket Material Belden - 87K1244 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 10Awg Copper, Black; Jacket Material Belden
87K1244
Hook Up Wire, 500Ft, 10Awg Copper, Black; Jacket Material Belden 87K1244
HOOK UP WIRE, 500FT, 10AWG COPPER, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 10AWG COPPER, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1244
Product Name Hook Up Wire, 500Ft, 10Awg Copper, Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details