Belden Inc. #10 STR EPDM 150C 600V BLACK 37110 010500

Description
EPDM Insulation Materials EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and mechanical properties. EPDM also has better cut-through resistance than Silicone rubber, which it replaces in some applications. EPDM is compatible with most varnishes. Never before could you find many of the characteristics that are found in Silicone and Hypalon® combined into one insulation. EPDM Insulation Materials EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and mechanical properties. EPDM also has better cut-through resistance than Silicone rubber, which it replaces in some applications. EPDM is compatible with most varnishes. Never before could you find many of the characteristics that are found in Silicone and Hypalon® combined into one insulation. UL AWM Style 3340 and 3374 600 V, 125°C — Flex/150°C — No Flex CSA Type CL1254, 600 V, 125\'b0C Offers More Abrasion Resistance than Hypalon® Has the Temperature Rating of Silicone at a Price Less than Silicone.
Description
EPDM Insulation Materials EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and mechanical properties. EPDM also has better cut-through resistance than Silicone rubber, which it replaces in some applications. EPDM is compatible with most varnishes. Never before could you find many of the characteristics that are found in Silicone and Hypalon® combined into one insulation. EPDM Insulation Materials EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and mechanical properties. EPDM also has better cut-through resistance than Silicone rubber, which it replaces in some applications. EPDM is compatible with most varnishes. Never before could you find many of the characteristics that are found in Silicone and Hypalon® combined into one insulation. UL AWM Style 3340 and 3374 600 V, 125°C — Flex/150°C — No Flex CSA Type CL1254, 600 V, 125\'b0C Offers More Abrasion Resistance than Hypalon® Has the Temperature Rating of Silicone at a Price Less than Silicone.

Suppliers

Company
Product
Description
Supplier Links
#10 STR EPDM 150C 600V BLACK - 70003940 - Allied Electronics, Inc.
Fort Worth, TX, USA
#10 STR EPDM 150C 600V BLACK
70003940
#10 STR EPDM 150C 600V BLACK 70003940
EPDM Insulation Materials EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and mechanical properties. EPDM also has better cut-through resistance than Silicone rubber, which it replaces in some applications. EPDM is compatible with most varnishes. Never before could you find many of the characteristics that are found in Silicone and Hypalon® combined into one insulation. EPDM Insulation Materials EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and mechanical properties. EPDM also has better cut-through resistance than Silicone rubber, which it replaces in some applications. EPDM is compatible with most varnishes. Never before could you find many of the characteristics that are found in Silicone and Hypalon® combined into one insulation. UL AWM Style 3340 and 3374 600 V, 125°C — Flex/150°C — No Flex CSA Type CL1254, 600 V, 125\'b0C Offers More Abrasion Resistance than Hypalon® Has the Temperature Rating of Silicone at a Price Less than Silicone.

EPDM Insulation Materials
EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and mechanical properties. EPDM also has better cut-through resistance than Silicone rubber, which it replaces in some applications. EPDM is compatible with most varnishes. Never before could you find many of the characteristics that are found in Silicone and Hypalon® combined into one insulation.
EPDM Insulation Materials
EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and mechanical properties. EPDM also has better cut-through resistance than Silicone rubber, which it replaces in some applications. EPDM is compatible with most varnishes. Never before could you find many of the characteristics that are found in Silicone and Hypalon® combined into one insulation.

  • UL AWM Style 3340 and 3374 600 V, 125°C — Flex/150°C — No Flex
  • CSA Type CL1254, 600 V, 125\'b0C
  • Offers More Abrasion Resistance than Hypalon®
  • Has the Temperature Rating of Silicone at a Price Less than Silicone.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70003940
Product Name #10 STR EPDM 150C 600V BLACK
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Listed, CSA Certified and CE Marked
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Kinkless Test Lead Wire - 1870 - BRIM Electronics, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.0920 to 0.1250 inch (2.34 to 3.17 mm)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 011780-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - CW 5263-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0190 inch (0.4826 mm)
Wire Conductor Pure Gold
North American 26 AWG
View Details