Belden Inc. Hook Up Wire, 2000Ft, 10Awg Copper Black; Jacket Material Belden 37110 0102000

Description
HOOK UP WIRE, 2000FT, 10AWG COPPER BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.23mm²; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 2000FT, 10AWG COPPER BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.23mm²; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 2000Ft, 10Awg Copper Black; Jacket Material Belden - 15B2758 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 2000Ft, 10Awg Copper Black; Jacket Material Belden
15B2758
Hook Up Wire, 2000Ft, 10Awg Copper Black; Jacket Material Belden 15B2758
HOOK UP WIRE, 2000FT, 10AWG COPPER BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.23mm²; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK UP WIRE, 2000FT, 10AWG COPPER BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.23mm²; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B2758
Product Name Hook Up Wire, 2000Ft, 10Awg Copper Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for further Sensors e.g. Pressure Sensors, Strain Gauges & Indexing -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
Connector Type Lemo male connector 6-pin, A coded
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - RG316D - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details