Belden Inc. Hook Up Wire, 76M, 8Awg, Copper, Black; Jacket Material Belden 37108 010250

Description
HOOK UP WIRE, 76M, 8AWG, COPPER, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76m; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 76M, 8AWG, COPPER, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76m; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 76M, 8Awg, Copper, Black; Jacket Material Belden - 30H2477 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 76M, 8Awg, Copper, Black; Jacket Material Belden
30H2477
Hook Up Wire, 76M, 8Awg, Copper, Black; Jacket Material Belden 30H2477
HOOK UP WIRE, 76M, 8AWG, COPPER, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76m; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 76M, 8AWG, COPPER, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76m; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30H2477
Product Name Hook Up Wire, 76M, 8Awg, Copper, Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details