Belden Inc. Hook Up Wire, 500Ft, 6Awg, Copper, Black; Jacket Material Belden 37106 010500

Description
HOOK UP WIRE, 500FT, 6AWG, COPPER, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:6AWG; Conductor Area CSA:13.66mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 6AWG, COPPER, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:6AWG; Conductor Area CSA:13.66mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 6Awg, Copper, Black; Jacket Material Belden - 88F2513 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 6Awg, Copper, Black; Jacket Material Belden
88F2513
Hook Up Wire, 500Ft, 6Awg, Copper, Black; Jacket Material Belden 88F2513
HOOK UP WIRE, 500FT, 6AWG, COPPER, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:6AWG; Conductor Area CSA:13.66mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 6AWG, COPPER, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:6AWG; Conductor Area CSA:13.66mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88F2513
Product Name Hook Up Wire, 500Ft, 6Awg, Copper, Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details