Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
BELDEN INC.
37104 010100 -- #4 STR EPDM 150C 600V ROHS COMPLIANT BELDEN
Belden Inc.
#4 Str Epdm 150C 600V Rohs Compliant Belden
37104 010100
Description
#4 STR EPDM 150C 600V ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
#4 STR EPDM 150C 600V ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
#4 Str Epdm 150C 600V Rohs Compliant Belden
15B2755
#4 Str Epdm 150C 600V Rohs Compliant Belden
15B2755
#4 STR EPDM 150C 600V ROHS COMPLIANT: YES
#4 STR EPDM 150C 600V ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
15B2755
Product Name
#4 Str Epdm 150C 600V Rohs Compliant Belden
Standards / Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
J1939 Cable Overmolded 9pin male to Molex 3.0 20pin
QLC16001
View Details
Anderson Power Products
SB350 8′ 4/0 Cable Assembly
DJ00-1YABRK-EM00-2R5
Specs
Rated Temperature
80 C (176 F)
View Details
Amphenol Communications Solutions
MINI-SAS HD CABLES INTERNAL
10077488-N0515ADLF
Specs
Application
Computer
Product Type
SAS Cable
View Details
RS Components, Ltd.
Ethernet Cable
102625
Specs
Application
LAN / Ethernet; Networking
Product Type
Patch
Cable Type
Coaxial
View Details