Belden Inc. Hook Up Wire, 2Awg, 1000Ft, Black; Jacket Material Belden 37102 0101000

Description
HOOK UP WIRE, 2AWG, 1000FT, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:2AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 2AWG, 1000FT, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:2AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 2Awg, 1000Ft, Black; Jacket Material Belden - 50B9012 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 2Awg, 1000Ft, Black; Jacket Material Belden
50B9012
Hook Up Wire, 2Awg, 1000Ft, Black; Jacket Material Belden 50B9012
HOOK UP WIRE, 2AWG, 1000FT, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:2AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 2AWG, 1000FT, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:2AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50B9012
Product Name Hook Up Wire, 2Awg, 1000Ft, Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details