Belden Inc. Multiple Conductor Cables 3613 012A1000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL31203-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL31203-1000-ND
Multiple Conductor Cables BEL31203-1000-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Unshielded Cable, 23Awg, 1000Ft, 300V; Cable Shielding Belden - 14R9815 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable, 23Awg, 1000Ft, 300V; Cable Shielding Belden
14R9815
Unshielded Cable, 23Awg, 1000Ft, 300V; Cable Shielding Belden 14R9815
UNSHIELDED CABLE, 23AWG, 1000FT, 300V; Cable Shielding:Unshielded ; LAN Category:Cat6e; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Pink RoHS Compliant: Yes

UNSHIELDED CABLE, 23AWG, 1000FT, 300V; Cable Shielding:Unshielded; LAN Category:Cat6e; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Pink RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL31203-1000-ND 14R9815
Product Name Multiple Conductor Cables Unshielded Cable, 23Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Armored Flexible Cable, DC-110 GHz, 6.0″ - WBL-0.5FT-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
View Details
2 suppliers
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details