Belden Inc. Multiple Conductor Cables 3613 0101000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL31187-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL31187-1000-ND
Multiple Conductor Cables BEL31187-1000-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Unshielded Cable, 23Awg, 1000Ft, 300V; Cable Shielding Belden - 14R9813 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable, 23Awg, 1000Ft, 300V; Cable Shielding Belden
14R9813
Unshielded Cable, 23Awg, 1000Ft, 300V; Cable Shielding Belden 14R9813
UNSHIELDED CABLE, 23AWG, 1000FT, 300V; Cable Shielding:Unshielded ; LAN Category:Cat6e; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED CABLE, 23AWG, 1000FT, 300V; Cable Shielding:Unshielded; LAN Category:Cat6e; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL31187-1000-ND 14R9813
Product Name Multiple Conductor Cables Unshielded Cable, 23Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 2178127-1 - TE Connectivity
Specs
Product Type Cloudsplitter Plug
Cable Type Twisted Pair
Cable Length 6.56 ft (20 dm)
View Details
4 suppliers
System cable - 706-3037/401-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Stability Cables - SV-185-FF-38 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details