The Unshielded Cable, 23 AWG, 2500 Ft, 300V is a Category 6e cable designed for various applications including Gigabit Ethernet and Power over Ethernet (POE). It features four pairs of solid bare copper conductors with dual flame-retardant insulation made of FRPO/FEP. The cable is unshielded and has a low smoke PVC jacket, making it suitable for plenum spaces. With a nominal diameter of 0.235 inches and a weight of 70 lbs per 2500 ft, it is designed for indoor use only and complies with NEC/UL CMP specifications. The cable operates effectively within a temperature range of 0°C to +75°C and has a maximum recommended pulling tension of 45 lbs. It is RoHS compliant and meets various telecommunications standards, including ISO/IEC 11801. Engineers should consider this cable for projects requiring reliable performance in noisy environments and where plenum-rated cabling is necessary.
UNSHIELDED CABLE, 23AWG, 2500FT, 300V; Cable Shielding:Unshielded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Network Cables | Cable Assemblies |
| Product Number | BEL31196-2500-ND | 14R9811 |
| Product Name | Multiple Conductor Cables | Unshielded Cable, 23Awg, 2500Ft, 300V; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Length | 2500 ft (7620 dm) | |
| Number of Conductors | 8 # | |
| Rated Temperature | -20 to 75 C (-4 to 167 F) |