Belden Inc. Multiple Conductor Cables 3613 0081000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL31191-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL31191-1000-ND
Multiple Conductor Cables BEL31191-1000-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Unshielded Cable Multipair, 4Pair, 23Awg, 1000Ft, 300V; Cable Shielding Belden - 14R9808 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, 4Pair, 23Awg, 1000Ft, 300V; Cable Shielding Belden
14R9808
Unshielded Cable Multipair, 4Pair, 23Awg, 1000Ft, 300V; Cable Shielding Belden 14R9808
UNSHIELDED CABLE MULTIPAIR, 4PAIR, 23AWG, 1000FT, 300V; Cable Shielding:Unshielded ; LAN Category:Cat6e; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, 4PAIR, 23AWG, 1000FT, 300V; Cable Shielding:Unshielded; LAN Category:Cat6e; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL31191-1000-ND 14R9808
Product Name Multiple Conductor Cables Unshielded Cable Multipair, 4Pair, 23Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN5B3AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3572 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/302-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details