Belden Inc. Multiple Conductor Cables 3613 002A1000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL31204-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL31204-1000-ND
Multiple Conductor Cables BEL31204-1000-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Unshielded Cable Multipair, Cat6E, 23Awg, 4Pair, 1000Ft, 300V, Red; Cable Shielding Belden - 14R9797 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, Cat6E, 23Awg, 4Pair, 1000Ft, 300V, Red; Cable Shielding Belden
14R9797
Unshielded Cable Multipair, Cat6E, 23Awg, 4Pair, 1000Ft, 300V, Red; Cable Shielding Belden 14R9797
UNSHIELDED CABLE MULTIPAIR, CAT6E, 23AWG, 4PAIR, 1000FT, 300V, RED; Cable Shielding:Unshielded ; LAN Category:Cat6e; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, CAT6E, 23AWG, 4PAIR, 1000FT, 300V, RED; Cable Shielding:Unshielded; LAN Category:Cat6e; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL31204-1000-ND 14R9797
Product Name Multiple Conductor Cables Unshielded Cable Multipair, Cat6E, 23Awg, 4Pair, 1000Ft, 300V, Red; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Ethernet Cable - 1929475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial
Cable Shielding Utp
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details