Belden Inc. Multiple Conductor Cables 3612 0101000

Description
Conductor Cable
Request a Quote
Description
Conductor Cable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Unshielded Cable Multipair, 4Pair, 23AWG, 1000Ft, 300V is a Category 6 (CAT6) cable designed for various applications including Gigabit Ethernet and digital audio. It features four pairs of 23 AWG solid bare copper conductors with polyolefin insulation and a PVC outer jacket. The cable is unshielded and has a nominal diameter of 5.969 mm. It is suitable for indoor use and complies with NEC/UL CMR specifications, making it appropriate for riser applications. The cable operates effectively within a temperature range of 0°C to 75°C and has a maximum operating voltage of 300V RMS. It supports a frequency of up to 400 MHz, with a nominal mutual capacitance of 50.8555 pF/m. The cable is also RoHS compliant and meets various telecommunications standards, including ISO/IEC 11801. The product is equipped with a ripcord for easy jacket removal and is marked at 2 ft/1m intervals for convenience during installation.

Datasheet Summary
Powered by GS/AI

The Unshielded Cable Multipair, 4Pair, 23AWG, 1000Ft, 300V is a Category 6 (CAT6) cable designed for various applications including Gigabit Ethernet and digital audio. It features four pairs of 23 AWG solid bare copper conductors with polyolefin insulation and a PVC outer jacket. The cable is unshielded and has a nominal diameter of 5.969 mm. It is suitable for indoor use and complies with NEC/UL CMR specifications, making it appropriate for riser applications. The cable operates effectively within a temperature range of 0°C to 75°C and has a maximum operating voltage of 300V RMS. It supports a frequency of up to 400 MHz, with a nominal mutual capacitance of 50.8555 pF/m. The cable is also RoHS compliant and meets various telecommunications standards, including ISO/IEC 11801. The product is equipped with a ripcord for easy jacket removal and is marked at 2 ft/1m intervals for convenience during installation.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL31215-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL31215-1000-ND
Multiple Conductor Cables BEL31215-1000-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Unshielded Cable Multipair, 4Pair, 23Awg, 1000Ft, 300V; Cable Shielding Belden - 14R9793 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, 4Pair, 23Awg, 1000Ft, 300V; Cable Shielding Belden
14R9793
Unshielded Cable Multipair, 4Pair, 23Awg, 1000Ft, 300V; Cable Shielding Belden 14R9793
UNSHIELDED CABLE MULTIPAIR, 4PAIR, 23AWG, 1000FT, 300V; Cable Shielding:Unshielded ; LAN Category:Cat6e; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, 4PAIR, 23AWG, 1000FT, 300V; Cable Shielding:Unshielded; LAN Category:Cat6e; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL31215-1000-ND 14R9793
Product Name Multiple Conductor Cables Unshielded Cable Multipair, 4Pair, 23Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
ETHERNET/PROFINET cable - 756-1204/060-030 - WAGO
Specs
Application Networking
Product Type M12 plug - M12 plug
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers