Belden Inc. Multiple Conductor Cables 3612 009A1000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL31230-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL31230-1000-ND
Multiple Conductor Cables BEL31230-1000-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Unshielded Cable Multipair, 4Pair, 23Awg, 1000Ft, 300V; Cable Shielding Belden - 14R9789 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, 4Pair, 23Awg, 1000Ft, 300V; Cable Shielding Belden
14R9789
Unshielded Cable Multipair, 4Pair, 23Awg, 1000Ft, 300V; Cable Shielding Belden 14R9789
UNSHIELDED CABLE MULTIPAIR, 4PAIR, 23AWG, 1000FT, 300V; Cable Shielding:Unshielded ; LAN Category:Cat6e; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, 4PAIR, 23AWG, 1000FT, 300V; Cable Shielding:Unshielded; LAN Category:Cat6e; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL31230-1000-ND 14R9789
Product Name Multiple Conductor Cables Unshielded Cable Multipair, 4Pair, 23Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN4B2A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
Ethernet Cable - 1929539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding Utp
View Details