Belden Inc. Multiple Conductor Cables 3612 0081000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL31218-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL31218-1000-ND
Multiple Conductor Cables BEL31218-1000-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Unshielded Cable Multipair, Cat6E, 23Awg, 4Pair, 1000Ft, 300V, Gray; Cable Shielding Belden - 14R9788 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, Cat6E, 23Awg, 4Pair, 1000Ft, 300V, Gray; Cable Shielding Belden
14R9788
Unshielded Cable Multipair, Cat6E, 23Awg, 4Pair, 1000Ft, 300V, Gray; Cable Shielding Belden 14R9788
UNSHIELDED CABLE MULTIPAIR, CAT6E, 23AWG, 4PAIR, 1000FT, 300V, GRAY; Cable Shielding:Unshielded ; LAN Category:Cat6e; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, CAT6E, 23AWG, 4PAIR, 1000FT, 300V, GRAY; Cable Shielding:Unshielded; LAN Category:Cat6e; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL31218-1000-ND 14R9788
Product Name Multiple Conductor Cables Unshielded Cable Multipair, Cat6E, 23Awg, 4Pair, 1000Ft, 300V, Gray; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Cables - A124225-ND - DigiKey
Specs
Application Networking
Cable Length 6.56 ft (19.99 dm)
Connector Type Plug to Cable
View Details
2 suppliers
Yellow/Green PVC Single Wire - 55010180 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details