Belden Inc. Multiple Conductor Cables 3612 0062500

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL31217-2500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL31217-2500-ND
Multiple Conductor Cables BEL31217-2500-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Unshielded Cable Multipair, 4Pair, 23Awg, 2500Ft, 300V; Cable Shielding Belden - 14R9785 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, 4Pair, 23Awg, 2500Ft, 300V; Cable Shielding Belden
14R9785
Unshielded Cable Multipair, 4Pair, 23Awg, 2500Ft, 300V; Cable Shielding Belden 14R9785
UNSHIELDED CABLE MULTIPAIR, 4PAIR, 23AWG, 2500FT, 300V; Cable Shielding:Unshielded ; LAN Category:Cat6e; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, 4PAIR, 23AWG, 2500FT, 300V; Cable Shielding:Unshielded; LAN Category:Cat6e; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL31217-2500-ND 14R9785
Product Name Multiple Conductor Cables Unshielded Cable Multipair, 4Pair, 23Awg, 2500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Length 2500 ft (7620 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
ETHERNET cable - 756-1250/1023-075 - WAGO
Specs
Application Networking
Product Type RJ-45 plug - RJ-45 plug
Cable Length 24.61 ft (75 dm)
View Details
2 suppliers