UNSHIELDED CABLE MULTIPAIR, CAT6E, 23AWG, 4PAIR, 1000FT, 300V, BLUE; Cable Shielding:Unshielded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Network Cables | Cable Assemblies |
| Product Number | BEL31216-1000-ND | 14R9784 |
| Product Name | Multiple Conductor Cables | Unshielded Cable Multipair, Cat6E, 23Awg, 4Pair, 1000Ft, 300V, Blue; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Length | 1000 ft (3048 dm) | |
| Number of Conductors | 8 # | |
| Rated Temperature | -20 to 75 C (-4 to 167 F) |