Belden Inc. Multiple Conductor Cables 3612 003A1000

Description
Conductor Cable
Request a Quote
Description
Conductor Cable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Unshielded Cable Multipair, 4Pair, 23AWG, 1000Ft, 300V is designed for various applications including Gigabit Ethernet, POE, and digital audio. It features 23 AWG solid bare copper conductors with polyolefin insulation and a PVC outer jacket. The cable is unshielded and complies with NEC/UL CMR specifications, making it suitable for indoor use. It has a nominal diameter of 0.231 inches and a weight of 28 lbs per 1000 ft. The cable operates within a temperature range of 0°C to 75°C and has a maximum operating voltage of 300V RMS. It is RoHS compliant and meets Category 6 standards as per TIA 568.C.2. The cable includes a patented X-Spline center member for enhanced performance and is equipped with a ripcord for easier installation.

Datasheet Summary
Powered by GS/AI

The Unshielded Cable Multipair, 4Pair, 23AWG, 1000Ft, 300V is designed for various applications including Gigabit Ethernet, POE, and digital audio. It features 23 AWG solid bare copper conductors with polyolefin insulation and a PVC outer jacket. The cable is unshielded and complies with NEC/UL CMR specifications, making it suitable for indoor use. It has a nominal diameter of 0.231 inches and a weight of 28 lbs per 1000 ft. The cable operates within a temperature range of 0°C to 75°C and has a maximum operating voltage of 300V RMS. It is RoHS compliant and meets Category 6 standards as per TIA 568.C.2. The cable includes a patented X-Spline center member for enhanced performance and is equipped with a ripcord for easier installation.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL31224-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL31224-1000-ND
Multiple Conductor Cables BEL31224-1000-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Unshielded Cable Multipair, 4Pair, 23Awg, 1000Ft, 300V; Cable Shielding Belden - 14R9777 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, 4Pair, 23Awg, 1000Ft, 300V; Cable Shielding Belden
14R9777
Unshielded Cable Multipair, 4Pair, 23Awg, 1000Ft, 300V; Cable Shielding Belden 14R9777
UNSHIELDED CABLE MULTIPAIR, 4PAIR, 23AWG, 1000FT, 300V; Cable Shielding:Unshielded ; LAN Category:Cat6e; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, 4PAIR, 23AWG, 1000FT, 300V; Cable Shielding:Unshielded; LAN Category:Cat6e; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL31224-1000-ND 14R9777
Product Name Multiple Conductor Cables Unshielded Cable Multipair, 4Pair, 23Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN5A4A75A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 2.46 ft (7.5 dm)
Standards / Certifications RoHS
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3033/203-450 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 14.76 ft (45 dm)
View Details