Rubber Lead Wire, 20AWG (10x30) Tinned Copper, XLPO Insulation, AWM 3173 CSA TYPE CL1251 600V 125C
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 35620 |
| Product Name | Lead Wire, #20 Str TC, XLPO Ins, AWM 3173 |
| Product Type | Power Cable |
| Cable Jacket | None |
| Cable Insulation | XLP, XLPO, XLPE (Thermoset) |
| Cable Conductor | Copper; Tinned Copper - Stranded |
| Cable Shielding | No Shielding; Unshielded |