Belden Inc. Hook Up Wire, 5000Ft, 18Awg Copper White; Jacket Material Belden 35618-5000-9

Description
HOOK UP WIRE, 5000FT, 18AWG COPPER WHITE; Jacket Material:PE; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 5000FT, 18AWG COPPER WHITE; Jacket Material:PE; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 5000Ft, 18Awg Copper White; Jacket Material Belden - 03F7444 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 5000Ft, 18Awg Copper White; Jacket Material Belden
03F7444
Hook Up Wire, 5000Ft, 18Awg Copper White; Jacket Material Belden 03F7444
HOOK UP WIRE, 5000FT, 18AWG COPPER WHITE; Jacket Material:PE; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:125°C RoHS Compliant: Yes

HOOK UP WIRE, 5000FT, 18AWG COPPER WHITE; Jacket Material:PE; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F7444
Product Name Hook Up Wire, 5000Ft, 18Awg Copper White; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Stacking Double Banana Plug Test Cable RG174/U to Alligators - 4059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details