Belden Inc. Hook Up Wire, 5000Ft, 18Awg Copper, Pink; Jacket Material Belden 35618 0125000

Description
HOOK UP WIRE, 5000FT, 18AWG COPPER, PINK; Jacket Material:PE; Jacket Color:Pink; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 5000FT, 18AWG COPPER, PINK; Jacket Material:PE; Jacket Color:Pink; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 5000Ft, 18Awg Copper, Pink; Jacket Material Belden - 87K1236 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 5000Ft, 18Awg Copper, Pink; Jacket Material Belden
87K1236
Hook Up Wire, 5000Ft, 18Awg Copper, Pink; Jacket Material Belden 87K1236
HOOK UP WIRE, 5000FT, 18AWG COPPER, PINK; Jacket Material:PE; Jacket Color:Pink; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:125°C RoHS Compliant: Yes

HOOK UP WIRE, 5000FT, 18AWG COPPER, PINK; Jacket Material:PE; Jacket Color:Pink; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1236
Product Name Hook Up Wire, 5000Ft, 18Awg Copper, Pink; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details