The Hook Up Wire, 500Ft, 18Awg Copper, Black, features a single conductor made of tinned copper with a stranding of 16x30. The insulation is composed of cross-linked polyethylene (XLPE), providing excellent thermal aging characteristics, moisture resistance, and solvent resistance. This wire is rated for a maximum operating voltage of 600 Vrms and can handle a maximum recommended current of 22 amps in free air at an ambient temperature of 30°C. The overall nominal diameter of the cable is 0.109 inches, and it weighs 10 lbs per 1000 ft. It complies with various standards, including UL and CSA ratings of 600 V and 125°C, and is RoHS compliant. This product is suitable for applications requiring reliable electrical performance and durability.
HOOK UP WIRE, 500FT, 18AWG COPPER, BLACK; Jacket Material:PE; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:125°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 87K1232 |
| Product Name | Hook Up Wire, 500Ft, 18Awg Copper, Black; Jacket Material Belden |
| Standards / Certifications | RoHS |