Belden Inc. Hook Up Wire, 5000Ft 18Awg Copper Yellow; Jacket Material Belden 35618 0045000

Description
HOOK UP WIRE, 5000FT 18AWG COPPER YELLOW; Jacket Material:PE; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 5000FT 18AWG COPPER YELLOW; Jacket Material:PE; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 5000Ft 18Awg Copper Yellow; Jacket Material Belden - 83C7980 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 5000Ft 18Awg Copper Yellow; Jacket Material Belden
83C7980
Hook Up Wire, 5000Ft 18Awg Copper Yellow; Jacket Material Belden 83C7980
HOOK UP WIRE, 5000FT 18AWG COPPER YELLOW; Jacket Material:PE; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:125°C RoHS Compliant: Yes

HOOK UP WIRE, 5000FT 18AWG COPPER YELLOW; Jacket Material:PE; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83C7980
Product Name Hook Up Wire, 5000Ft 18Awg Copper Yellow; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-15M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Male BNC Breakout to 0.140″ Spade Lugs - 1017-6 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details