Belden Inc. Hook Up Wire, 5000Ft 18Awg Copper Orange; Jacket Material Belden 35618 0035000

Description
HOOK UP WIRE, 5000FT 18AWG COPPER ORANGE; Jacket Material:PE; Jacket Color:Orange; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 5000FT 18AWG COPPER ORANGE; Jacket Material:PE; Jacket Color:Orange; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 5000Ft 18Awg Copper Orange; Jacket Material Belden - 15B2716 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 5000Ft 18Awg Copper Orange; Jacket Material Belden
15B2716
Hook Up Wire, 5000Ft 18Awg Copper Orange; Jacket Material Belden 15B2716
HOOK UP WIRE, 5000FT 18AWG COPPER ORANGE; Jacket Material:PE; Jacket Color:Orange; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:125°C RoHS Compliant: Yes

HOOK UP WIRE, 5000FT 18AWG COPPER ORANGE; Jacket Material:PE; Jacket Color:Orange; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B2716
Product Name Hook Up Wire, 5000Ft 18Awg Copper Orange; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2362-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-020 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details