Belden Inc. Hook Up Wire, 5000Ft 16Awg Copper Orange; Jacket Material Belden 35616 0035000

Description
HOOK UP WIRE, 5000FT 16AWG COPPER ORANGE; Jacket Material:PE; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 5000FT 16AWG COPPER ORANGE; Jacket Material:PE; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 5000Ft 16Awg Copper Orange; Jacket Material Belden - 15B2708 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 5000Ft 16Awg Copper Orange; Jacket Material Belden
15B2708
Hook Up Wire, 5000Ft 16Awg Copper Orange; Jacket Material Belden 15B2708
HOOK UP WIRE, 5000FT 16AWG COPPER ORANGE; Jacket Material:PE; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:125°C RoHS Compliant: Yes

HOOK UP WIRE, 5000FT 16AWG COPPER ORANGE; Jacket Material:PE; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B2708
Product Name Hook Up Wire, 5000Ft 16Awg Copper Orange; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details