Belden Inc. Hook Up Wire, 5000Ft, 16Awg Copper Brown; Jacket Material Belden 35616 0015000

Description
HOOK UP WIRE, 5000FT, 16AWG COPPER BROWN; Jacket Material:PE; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 5000FT, 16AWG COPPER BROWN; Jacket Material:PE; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 5000Ft, 16Awg Copper Brown; Jacket Material Belden - 15B2707 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 5000Ft, 16Awg Copper Brown; Jacket Material Belden
15B2707
Hook Up Wire, 5000Ft, 16Awg Copper Brown; Jacket Material Belden 15B2707
HOOK UP WIRE, 5000FT, 16AWG COPPER BROWN; Jacket Material:PE; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:125°C RoHS Compliant: Yes

HOOK UP WIRE, 5000FT, 16AWG COPPER BROWN; Jacket Material:PE; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B2707
Product Name Hook Up Wire, 5000Ft, 16Awg Copper Brown; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details