Belden Inc. Hook Up Wire, 3000Ft, 12Awg Copper White; Jacket Material Belden 35612 0093000

Description
HOOK UP WIRE, 3000FT, 12AWG COPPER WHITE; Jacket Material:PE; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):3000ft; Reel Length (Metric):914.4m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 3000FT, 12AWG COPPER WHITE; Jacket Material:PE; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):3000ft; Reel Length (Metric):914.4m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 3000Ft, 12Awg Copper White; Jacket Material Belden - 03F7463 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 3000Ft, 12Awg Copper White; Jacket Material Belden
03F7463
Hook Up Wire, 3000Ft, 12Awg Copper White; Jacket Material Belden 03F7463
HOOK UP WIRE, 3000FT, 12AWG COPPER WHITE; Jacket Material:PE; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):3000ft; Reel Length (Metric):914.4m; Operating Temperature Max:125°C RoHS Compliant: Yes

HOOK UP WIRE, 3000FT, 12AWG COPPER WHITE; Jacket Material:PE; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):3000ft; Reel Length (Metric):914.4m; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F7463
Product Name Hook Up Wire, 3000Ft, 12Awg Copper White; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details