Belden Inc. Hook Up Wire, 2000Ft, 10Awg Copper White; Jacket Material Belden 35610 0092000

Description
HOOK UP WIRE, 2000FT, 10AWG COPPER WHITE; Jacket Material:PE; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:5.23mm²; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 2000FT, 10AWG COPPER WHITE; Jacket Material:PE; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:5.23mm²; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 2000Ft, 10Awg Copper White; Jacket Material Belden - 15B2700 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 2000Ft, 10Awg Copper White; Jacket Material Belden
15B2700
Hook Up Wire, 2000Ft, 10Awg Copper White; Jacket Material Belden 15B2700
HOOK UP WIRE, 2000FT, 10AWG COPPER WHITE; Jacket Material:PE; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:5.23mm²; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Operating Temperature Max:125°C RoHS Compliant: Yes

HOOK UP WIRE, 2000FT, 10AWG COPPER WHITE; Jacket Material:PE; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:5.23mm²; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B2700
Product Name Hook Up Wire, 2000Ft, 10Awg Copper White; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 1024-60 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 5 ft (15.24 dm)
View Details
Cable Assembly - 6097A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details