The Hook Up Wire, 18 AWG, 500 Ft, Copper, White, features a cross-linked polyethylene (XLPE) insulation that is suitable for higher temperature applications, with a maximum operating temperature of 150°C. It is UL recognized for 600V and complies with various standards including UL AWM Style 3436 and 3321. The wire consists of a single conductor made of tinned copper with a stranding of 16x30. The overall nominal diameter of the wire is 0.110 inches, and it has a wall thickness of 0.030 inches for the insulation. This product is also RoHS compliant and adheres to multiple EU directives regarding environmental safety.
HOOK UP WIRE, 18AWG, 500FT, COPPER, WHITE; Jacket Material:XLPE; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 19C3438 |
| Product Name | Hook Up Wire, 18Awg, 500Ft, Copper, White; Jacket Material Belden |
| Standards / Certifications | RoHS |